Cornell Dubilier Aluminum Electrolytic Capacitor 220Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLP221M200A1P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 200V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 200V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5508 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5508
Aluminum Electrolytic Capacitor 220Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5508
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 200V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 200V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slp Series, 220 F, 20%, 200 V, 22 Mm, 0.905 Ohm Rohs Compliant Cornell Dubilier - 18X1928 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 220 F, 20%, 200 V, 22 Mm, 0.905 Ohm Rohs Compliant Cornell Dubilier
18X1928
Electrolytic Capacitor, Snap-In, Slp Series, 220 F, 20%, 200 V, 22 Mm, 0.905 Ohm Rohs Compliant Cornell Dubilier 18X1928
Electrolytic Capacitor, Snap-in, SLP Series, 220 F, 20%, 200 V, 22 mm, 0.905 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 220 F, 20%, 200 V, 22 mm, 0.905 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220uF;Tol20%;SNAP IN;VOL-RTG 200V; 22X25 - 70189878 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220uF;Tol20%;SNAP IN;VOL-RTG 200V; 22X25
70189878
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220uF;Tol20%;SNAP IN;VOL-RTG 200V; 22X25 70189878
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97M5508 18X1928 70189878
Product Name Aluminum Electrolytic Capacitor 220Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 220 F, 20%, 200 V, 22 Mm, 0.905 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220uF;Tol20%;SNAP IN;VOL-RTG 200V; 22X25
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details