Cornell Dubilier Aluminum Electrolytic Capacitor 18000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier SLP183M010A7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 10V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 10V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 18000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5500 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5500
Aluminum Electrolytic Capacitor 18000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5500
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 10V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 10V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5500
Product Name Aluminum Electrolytic Capacitor 18000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details