Cornell Dubilier Capacitor Alum Elec 1800Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier SLP182M100A4P3

Description
CAPACITOR ALUM ELEC 1800UF 100V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1800UF 100V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1800Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1800Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier
97M5492
Capacitor Alum Elec 1800Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier 97M5492
CAPACITOR ALUM ELEC 1800UF 100V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1800UF 100V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5492
Product Name Capacitor Alum Elec 1800Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details