CAP ALUM 1800UF 20% 63V SNAP
CAPACITOR ALUM ELEC 1800UF, 63V, 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.221ohm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLP182M063A3P3 | 97M5488 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1800 microF | 1800 microF |
| Configuration / Form Factor | Leaded Capacitor |