Cornell Dubilier Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier SLP151M400C3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 52R2405 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
52R2405
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 52R2405
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slp Series, 150 F, 20%, 400 V, 25 Mm, 2.212 Ohm Rohs Compliant Cornell Dubilier - 18X1925 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 150 F, 20%, 400 V, 25 Mm, 2.212 Ohm Rohs Compliant Cornell Dubilier
18X1925
Electrolytic Capacitor, Snap-In, Slp Series, 150 F, 20%, 400 V, 25 Mm, 2.212 Ohm Rohs Compliant Cornell Dubilier 18X1925
Electrolytic Capacitor, Snap-in, SLP Series, 150 F, 20%, 400 V, 25 mm, 2.212 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 150 F, 20%, 400 V, 25 mm, 2.212 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 52R2405 18X1925
Product Name Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 150 F, 20%, 400 V, 25 Mm, 2.212 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details