Cornell Dubilier Capacitor Alum Elec 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier SLP103M035C4P3

Description
CAPACITOR ALUM ELEC 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.053ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.053ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5429 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
97M5429
Capacitor Alum Elec 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 97M5429
CAPACITOR ALUM ELEC 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.053ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.053ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5429
Product Name Capacitor Alum Elec 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers