Cornell Dubilier Aluminum Electrolytic Capacitors SLP103M025C5P3

Description
CAP ALUM 10000UF 20% 25V SNAP
Datasheet
Description
CAP ALUM 10000UF 20% 25V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP103M025C5P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP103M025C5P3
Aluminum Electrolytic Capacitors SLP103M025C5P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 10000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
97M5427
Capacitor Alum Elec 10000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 97M5427
CAPACITOR ALUM ELEC 10000UF 25V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.060ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10000UF 25V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.060ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP103M025C5P3 97M5427
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 10000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers