Cornell Dubilier Capacitor Alum Elec 10000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier SLP103M016C1P3

Description
CAPACITOR ALUM ELEC 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.066ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.066ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 10000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
97M5425
Capacitor Alum Elec 10000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier 97M5425
CAPACITOR ALUM ELEC 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.066ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.066ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5425
Product Name Capacitor Alum Elec 10000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details