Cornell Dubilier Capacitor, Al Electrolytic;220uF;Gen. Purp, Tubular;Axial;+/-20%;0 to 35WVDC;-4 SKA221M035

Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C
Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;220uF;Gen. Purp, Tubular;Axial;+/-20%;0 to 35WVDC;-4 - 70186383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;Gen. Purp, Tubular;Axial;+/-20%;0 to 35WVDC;-4
70186383
Capacitor, Al Electrolytic;220uF;Gen. Purp, Tubular;Axial;+/-20%;0 to 35WVDC;-4 70186383
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15,000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 WVDC
  • Operating Temperature: –40 ~ +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186383
Product Name Capacitor, Al Electrolytic;220uF;Gen. Purp, Tubular;Axial;+/-20%;0 to 35WVDC;-4
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details