Cornell Dubilier Capacitor, Al Electrolytic;100uF;Gen. Purp, Tubular;Axial;+/-20%;16WVDC;20SVDC SKA101M016

Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C
Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;100uF;Gen. Purp, Tubular;Axial;+/-20%;16WVDC;20SVDC - 70186378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;100uF;Gen. Purp, Tubular;Axial;+/-20%;16WVDC;20SVDC
70186378
Capacitor, Al Electrolytic;100uF;Gen. Purp, Tubular;Axial;+/-20%;16WVDC;20SVDC 70186378
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15,000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 WVDC
  • Operating Temperature: –40 ~ +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186378
Product Name Capacitor, Al Electrolytic;100uF;Gen. Purp, Tubular;Axial;+/-20%;16WVDC;20SVDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details