Radial Leaded Aluminum Capacitor, -40 to +85°C Operating Temperature, 500 hr Shelf Life
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 16V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186404 | 08C2664 |
| Product Name | Capacitor, Al Electrolytic;6800uF;16VDC;+/-20%;Radial;18mmDia.;35mmL;20VDC;2500 | Aluminum Electrolytic Capacitor 6800Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |