Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf, 35V,20%, Radial; Capacitance Cornell Dubilier SK470M035ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf, 35V,20%, Radial; Capacitance Cornell Dubilier - 91F6284 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 35V,20%, Radial; Capacitance Cornell Dubilier
91F6284
Aluminum Electrolytic Capacitor 47Uf, 35V,20%, Radial; Capacitance Cornell Dubilier 91F6284
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors Radial Leaded 47Uf 35V Cornell Dubilier - 41AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitors Radial Leaded 47Uf 35V Cornell Dubilier
41AH3024
Aluminum Electrolytic Capacitors Radial Leaded 47Uf 35V Cornell Dubilier 41AH3024
ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 47UF 35V

ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 47UF 35V

Supplier's Site
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;6.3mmDia.;11mmL;44VDC;140mA - 70186420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;6.3mmDia.;11mmL;44VDC;140mA
70186420
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;6.3mmDia.;11mmL;44VDC;140mA 70186420
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 91F6284 41AH3024 70186420
Product Name Aluminum Electrolytic Capacitor 47Uf, 35V,20%, Radial; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors Radial Leaded 47Uf 35V Cornell Dubilier Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;6.3mmDia.;11mmL;44VDC;140mA
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details