Cornell Dubilier Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier SK221M050ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 72K6723 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
72K6723
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 72K6723
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;220uF;50VDC;+/-20%;Radial;10mmDia.;16mmL;63VDC;440mA - 70186438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;50VDC;+/-20%;Radial;10mmDia.;16mmL;63VDC;440mA
70186438
Capacitor, Al Electrolytic;220uF;50VDC;+/-20%;Radial;10mmDia.;16mmL;63VDC;440mA 70186438
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 72K6723 70186438
Product Name Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;220uF;50VDC;+/-20%;Radial;10mmDia.;16mmL;63VDC;440mA
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details