Cornell Dubilier Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier SK102M035AT

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.15ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.15ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier - 01H9467 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier
01H9467
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier 01H9467
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.15ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01H9467
Product Name Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers