Cornell Dubilier Capacitor, Al Electrolytic;10uF;35VDC;+/-20%;Radial;5mmDia.;11mmL;44VDC;60mA;-4 SK100M035ST

Description
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition
Description
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;10uF;35VDC;+/-20%;Radial;5mmDia.;11mmL;44VDC;60mA;-4 - 70186417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;35VDC;+/-20%;Radial;5mmDia.;11mmL;44VDC;60mA;-4
70186417
Capacitor, Al Electrolytic;10uF;35VDC;+/-20%;Radial;5mmDia.;11mmL;44VDC;60mA;-4 70186417
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 35 WVDC, 44 VDC Surge
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier - 91F6282 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
91F6282
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier 91F6282
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186417 91F6282
Product Name Capacitor, Al Electrolytic;10uF;35VDC;+/-20%;Radial;5mmDia.;11mmL;44VDC;60mA;-4 Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details