Cornell Dubilier Aluminum Electrolytic Capacitor, 1Uf, 100V; Capacitance Cornell Dubilier SK010M100ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 100V; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 100V; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1Uf, 100V; Capacitance Cornell Dubilier - 18M9324 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 100V; Capacitance Cornell Dubilier
18M9324
Aluminum Electrolytic Capacitor, 1Uf, 100V; Capacitance Cornell Dubilier 18M9324
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 100V; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 100V; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;1uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;21mA - 70186448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;21mA
70186448
Capacitor, Al Electrolytic;1uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;21mA 70186448
Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 18M9324 70186448
Product Name Aluminum Electrolytic Capacitor, 1Uf, 100V; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;1uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;21mA
Configuration / Form Factor PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers