Cornell Dubilier Capacitor, Motor Run Oil-Filled;40uF;Case T Round;440VAC SFT44S40K391B-F

Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057
Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Motor Run Oil-Filled;40uF;Case T Round;440VAC - 70189657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Motor Run Oil-Filled;40uF;Case T Round;440VAC
70189657
Capacitor, Motor Run Oil-Filled;40uF;Case T Round;440VAC 70189657
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

  • Capacitance Range: 5 to 120 μF
  • Tolerance: 10%
  • Voltage Range: 240 to 660 VAC
  • Operating Temperature: –40°C to 70°C, 90°C Available
  • Operating Frequency: 50-60 Hz
  • Voltage Amperes Reactive (Terminals): 4 Way 70°C
  • Dielectric: Low Loss, Self-Healing Metallized Polypropylene
  • Casing: Oval and Round Tin-Plated Steel
  • Oil: Non-PCB, Environmentally Safe
  • UL Recognized Under E71645
  • Meets EIA Standard: EIA-456-A
  • CSA File Number 223057
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70189657
Product Name Capacitor, Motor Run Oil-Filled;40uF;Case T Round;440VAC
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details