Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors.
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70190272 |
| Product Name | CAPACITOR; AC MOTOR RUN; CAP35+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2 X 4.75;Round |
| Configuration / Form Factor | Quick Connect |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |