Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier SEK470M025STD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier - 81H5298 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier
81H5298
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier 81H5298
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81H5298
Product Name Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details