Cornell Dubilier Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier SEK3R3M100ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier - 08C2461 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
08C2461
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier 08C2461
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2461
Product Name Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details