ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 50V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 91F6316 | 70186506 |
| Product Name | Aluminum Electrolytic Capacitor 2200Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier | Capacitor, Al Electrolytic;2200uF;50VDC;+/-20%;Radial;18mmDia.;36mmL;63VDC;1530 |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | Yes |
| Features | Polarized | |
| Capacitance Range | 2200 microF | 2200 microF |