Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier SEK101M025ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier - 08C2431 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier
08C2431
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier 08C2431
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;100uF;25VDC;+/-20%;Radial;6mmDia.;11mmL;32VDC;145mA - 70186474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;100uF;25VDC;+/-20%;Radial;6mmDia.;11mmL;32VDC;145mA
70186474
Capacitor, Al Electrolytic;100uF;25VDC;+/-20%;Radial;6mmDia.;11mmL;32VDC;145mA 70186474
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 VDC
  • Operating Temperature: –40° to +105°C
  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 08C2431 70186474
Product Name Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;100uF;25VDC;+/-20%;Radial;6mmDia.;11mmL;32VDC;145mA
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details