Cornell Dubilier Aluminum Electrolytic Capacitor 1Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier SEK010M350ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 350V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 350V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier - 08C2424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier
08C2424
Aluminum Electrolytic Capacitor 1Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier 08C2424
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 350V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 350V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2424
Product Name Aluminum Electrolytic Capacitor 1Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details