Cornell Dubilier Capacitor Polypropylene Pp Module, 0.68Uf, 2Kv; Dielectric Type Cornell Dubilier SCD684K202A3-24

Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.68UF, 2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.68UF, 2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 0.68Uf, 2Kv; Dielectric Type Cornell Dubilier - 90H0124 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 0.68Uf, 2Kv; Dielectric Type Cornell Dubilier
90H0124
Capacitor Polypropylene Pp Module, 0.68Uf, 2Kv; Dielectric Type Cornell Dubilier 90H0124
CAPACITOR POLYPROPYLENE PP MODULE, 0.68UF, 2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 0.68UF, 2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90H0124
Product Name Capacitor Polypropylene Pp Module, 0.68Uf, 2Kv; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers