Cornell Dubilier Capacitor Polypropylene Pp Module, 4.7Uf, 600V 10%; Dielectric Type Cornell Dubilier SCD475K601A3Z25-F

Description
CAPACITOR POLYPROPYLENE PP MODULE, 4.7UF, 600V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP MODULE, 4.7UF, 600V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 4.7Uf, 600V 10%; Dielectric Type Cornell Dubilier - 75M7795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 4.7Uf, 600V 10%; Dielectric Type Cornell Dubilier
75M7795
Capacitor Polypropylene Pp Module, 4.7Uf, 600V 10%; Dielectric Type Cornell Dubilier 75M7795
CAPACITOR POLYPROPYLENE PP MODULE, 4.7UF, 600V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP MODULE, 4.7UF, 600V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M7795
Product Name Capacitor Polypropylene Pp Module, 4.7Uf, 600V 10%; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details