Cornell Dubilier Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier SCC105K122H824

Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier - 88H2923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier
88H2923
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier 88H2923
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88H2923
Product Name Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers