Cornell Dubilier Rechargeable LI-ION Battery RJD2440ST1

Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals
Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
Rechargeable LI-ION Battery
RJD2440ST1
Rechargeable LI-ION Battery RJD2440ST1
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign.

  • World's highest mAh capacity!
  • Increases product run time
  • Where size is critical, allows a smaller battery
  • Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries
  • Patented technology virtually eliminates risk of internal shorts
  • Wide operating temperature range
  • UL Listed
  • Available leaded or with conventional flat terminals

Technical Specifications

  Illinois Capacitor
Product Category Batteries
Product Number RJD2440ST1
Product Name Rechargeable LI-ION Battery
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 1839494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details