Cornell Dubilier Rechargeable LI-ION Battery RJD2048

Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals
Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
Rechargeable LI-ION Battery
RJD2048
Rechargeable LI-ION Battery RJD2048
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign.

  • World's highest mAh capacity!
  • Increases product run time
  • Where size is critical, allows a smaller battery
  • Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries
  • Patented technology virtually eliminates risk of internal shorts
  • Wide operating temperature range
  • UL Listed
  • Available leaded or with conventional flat terminals
Battery Products - Batteries Rechargeable (Secondary) - RJD2048 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
RJD2048
Battery Products - Batteries Rechargeable (Secondary) RJD2048
BATTERY LITHIUM 3.7V COIN 20.0MM

BATTERY LITHIUM 3.7V COIN 20.0MM

Supplier's Site

Technical Specifications

  Illinois Capacitor Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number RJD2048 RJD2048
Product Name Rechargeable LI-ION Battery Battery Products - Batteries Rechargeable (Secondary)
Primary Batteries Lithium-Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 2211622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Specialty Cells Coin Cell or Button Cell
Voltage 3.6 volts
View Details