Cornell Dubilier Film Capacitors RA4335K100-FA

Description
CAP FILM 3.3UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - RA4335K100-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RA4335K100-FA
Film Capacitors RA4335K100-FA
CAP FILM 3.3UF 10% 100VDC RADIAL

CAP FILM 3.3UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 3.3Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier - 95AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
95AC2925
Cap, 3.3Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier 95AC2925
CAP, 3.3UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 3.3UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number RA4335K100-FA 95AC2925
Product Name Film Capacitors Cap, 3.3Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Metallized PET
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details