Cornell Dubilier Film Capacitors RA3225K100

Description
CAP FILM 2.2UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - RA3225K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RA3225K100
Film Capacitors RA3225K100
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier - 95AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
95AC2916
Cap, 2.2Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier 95AC2916
CAP, 2.2UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: No

CAP, 2.2UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number RA3225K100 95AC2916
Product Name Film Capacitors Cap, 2.2Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details