CAPACITOR POLYESTER FILM, 4000PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4000pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H6959 |
| Product Name | Capacitor Polyester Film, 4000Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Film / Foil PET |