Cornell Dubilier Capacitor Polyester 0.05Uf, 600V, Radial; Dielectric Type Cornell Dubilier PVC615

Description
CAPACITOR POLYESTER 0.05UF, 600V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.05µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
CAPACITOR POLYESTER 0.05UF, 600V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.05µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester 0.05Uf, 600V, Radial; Dielectric Type Cornell Dubilier - 50F6846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester 0.05Uf, 600V, Radial; Dielectric Type Cornell Dubilier
50F6846
Capacitor Polyester 0.05Uf, 600V, Radial; Dielectric Type Cornell Dubilier 50F6846
CAPACITOR POLYESTER 0.05UF, 600V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.05µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER 0.05UF, 600V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.05µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50F6846
Product Name Capacitor Polyester 0.05Uf, 600V, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details