Cornell Dubilier Capacitor Polyester Film 0.018Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier PVC6118

Description
CAPACITOR POLYESTER FILM 0.018UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.018UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.018Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.018Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6950
Capacitor Polyester Film 0.018Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6950
CAPACITOR POLYESTER FILM 0.018UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.018UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6950
Product Name Capacitor Polyester Film 0.018Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details