Cornell Dubilier Capacitor Polyester Film 0.2Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier PVC602

Description
CAPACITOR POLYESTER FILM 0.2UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.2UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.2Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.2Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6949
Capacitor Polyester Film 0.2Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6949
CAPACITOR POLYESTER FILM 0.2UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.2UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6949
Product Name Capacitor Polyester Film 0.2Uf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 125LC2500K5HM6 - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.2 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details