Cornell Dubilier Capacitor Polyester Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier PVC4268

Description
CAPACITOR POLYESTER FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6946
Capacitor Polyester Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6946
CAPACITOR POLYESTER FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6946
Product Name Capacitor Polyester Film, 6800Pf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details