CAPACITOR POLYESTER FILM 0.25UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 92B2280 |
| Product Name | Capacitor Polyester Film 0.25Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Film / Foil PET |