Cornell Dubilier Capacitor Polyester Film 0.068Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier PVC2168

Description
CAPACITOR POLYESTER FILM 0.068UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.068UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.068Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.068Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6932
Capacitor Polyester Film 0.068Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6932
CAPACITOR POLYESTER FILM 0.068UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.068UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6932
Product Name Capacitor Polyester Film 0.068Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details