Cornell Dubilier Capacitor Polyester Film 0.022Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier PVC2122

Description
CAPACITOR POLYESTER FILM 0.022UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.022UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier - 08C2379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
08C2379
Capacitor Polyester Film 0.022Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier 08C2379
CAPACITOR POLYESTER FILM 0.022UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2379
Product Name Capacitor Polyester Film 0.022Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers