Cornell Dubilier Capacitor Polyester Film 0.02Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier PVC212

Description
CAPACITOR POLYESTER FILM 0.02UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.02UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.02Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier - 08C2378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.02Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
08C2378
Capacitor Polyester Film 0.02Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier 08C2378
CAPACITOR POLYESTER FILM 0.02UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.02UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2378
Product Name Capacitor Polyester Film 0.02Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers