Cornell Dubilier Capacitor Polyester Film 0.056Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier PVC1156

Description
CAPACITOR POLYESTER FILM 0.056UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.056UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.056Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 50F6830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.056Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
50F6830
Capacitor Polyester Film 0.056Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 50F6830
CAPACITOR POLYESTER FILM 0.056UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.056UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50F6830
Product Name Capacitor Polyester Film 0.056Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details