Cornell Dubilier Capacitor Polyester Film 0.022Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier PVC10122

Description
CAPACITOR POLYESTER FILM 0.022UF, 1KV, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.022UF, 1KV, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
62H6853
Capacitor Polyester Film 0.022Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 62H6853
CAPACITOR POLYESTER FILM 0.022UF, 1KV, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 1KV, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6853
Product Name Capacitor Polyester Film 0.022Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details