Cornell Dubilier Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU8865

Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2369 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2369
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2369
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2369
Product Name Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
Capacitance Range 88 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers