Cornell Dubilier Aluminum Electrolytic Capacitor 72-86Uf 220V, 20%, Qc; Capacitance Cornell Dubilier PSU7235

Description
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 220V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 220V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 72-86Uf 220V, 20%, Qc; Capacitance Cornell Dubilier - 94F3762 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 72-86Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
94F3762
Aluminum Electrolytic Capacitor 72-86Uf 220V, 20%, Qc; Capacitance Cornell Dubilier 94F3762
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 220V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 220V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94F3762
Product Name Aluminum Electrolytic Capacitor 72-86Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
Capacitance Range 72 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers