Cornell Dubilier Aluminum Electrolytic Capacitor 72-86Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU7215

Description
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 125V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 125V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 72-86Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 08C2360 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 72-86Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
08C2360
Aluminum Electrolytic Capacitor 72-86Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 08C2360
ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 125V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 72-86UF 125V, 20%, QC; Capacitance:72µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2360
Product Name Aluminum Electrolytic Capacitor 72-86Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 72 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details