Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 540-648 uF;Vol-Rtg 110/125 VAC;QC PSU54015A

Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Motor Start;Alum Electrolytic;Cap 540-648 uF;Vol-Rtg 110/125 VAC;QC - 70186366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 540-648 uF;Vol-Rtg 110/125 VAC;QC
70186366
Capacitor;Motor Start;Alum Electrolytic;Cap 540-648 uF;Vol-Rtg 110/125 VAC;QC 70186366
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site
Aluminum Electrolytic Capacitor 540-648Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 96B8393 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 540-648Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
96B8393
Aluminum Electrolytic Capacitor 540-648Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 96B8393
ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 125V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 125V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186366 96B8393
Product Name Capacitor;Motor Start;Alum Electrolytic;Cap 540-648 uF;Vol-Rtg 110/125 VAC;QC Aluminum Electrolytic Capacitor 540-648Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect Quick Connect
Applications General Purpose
Operating Temperature -40 to 65 C (-40 to 149 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 540 to 648 microF 540 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details