ALUMINUM ELECTROLYTIC CAPACITOR 53-64UF 220V, 20%, QC; Capacitance:53µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Specifications
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 87F1281 | 70186251 |
| Product Name | Aluminum Electrolytic Capacitor 53-64Uf 220V, 20%, Qc; Capacitance Cornell Dubilier | CAPACITOR;AL ELECTROLYTIC;CAP 53-64UF; MOTOR START;VOL-RTG 220/250VAC |
| Configuration / Form Factor | Leaded Capacitor; Quick Connect | Quick Connect |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Capacitance Range | 53 microF | 53 to 64 microF |
| Capacitance Tolerance | 20 (+/- %) |