Cornell Dubilier Aluminum Electrolytic Capacitor 43-52Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU4330A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 330V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 330V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43-52Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 92B2667 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43-52Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
92B2667
Aluminum Electrolytic Capacitor 43-52Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 92B2667
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 330V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 330V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B2667
Product Name Aluminum Electrolytic Capacitor 43-52Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
Capacitance Range 43 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details