Cornell Dubilier Aluminum Electrolytic Capacitor 43-52Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU4315

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 125V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 125V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43-52Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 08C2342 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43-52Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
08C2342
Aluminum Electrolytic Capacitor 43-52Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 08C2342
ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 125V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43-52UF 125V, 20%, QC; Capacitance:43µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2342
Product Name Aluminum Electrolytic Capacitor 43-52Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 43 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers