Cornell Dubilier Aluminum Electrolytic Capacitor 430-516Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU43065

Description
ALUMINUM ELECTROLYTIC CAPACITOR 430-516UF 165V, 20%, QC; Capacitance:430µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 430-516UF 165V, 20%, QC; Capacitance:430µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 430-516Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2340 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 430-516Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2340
Aluminum Electrolytic Capacitor 430-516Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2340
ALUMINUM ELECTROLYTIC CAPACITOR 430-516UF 165V, 20%, QC; Capacitance:430µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 430-516UF 165V, 20%, QC; Capacitance:430µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2340
Product Name Aluminum Electrolytic Capacitor 430-516Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details