Cornell Dubilier Aluminum Electrolytic Capacitor 36-43Uf 220V, 20%, Qc; Capacitance Cornell Dubilier PSU3635

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 220V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 220V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36-43Uf 220V, 20%, Qc; Capacitance Cornell Dubilier - 50B4921 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36-43Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
50B4921
Aluminum Electrolytic Capacitor 36-43Uf 220V, 20%, Qc; Capacitance Cornell Dubilier 50B4921
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 220V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 220V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50B4921
Product Name Aluminum Electrolytic Capacitor 36-43Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 36 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details